Vishay Precision Group Rcwpm-5100 200 1% K M55342K03B200Dr Rsl Vishay M55342K03B200DRUL

Description
RCWPM-5100 200 1% K M55342K03B200DR RSL
Description
RCWPM-5100 200 1% K M55342K03B200DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 200 1% K M55342K03B200Dr Rsl Vishay - 20P3660 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 200 1% K M55342K03B200Dr Rsl Vishay
20P3660
Rcwpm-5100 200 1% K M55342K03B200Dr Rsl Vishay 20P3660
RCWPM-5100 200 1% K M55342K03B200DR RSL

RCWPM-5100 200 1% K M55342K03B200DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3660
Product Name Rcwpm-5100 200 1% K M55342K03B200Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers