200 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
SMD,1005,1/10W,200 ,.1%,100PPM,R/.01%,B
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K03B200ARWS-ND | M55342K03B200ARWS |
| Product Name | Chip Resistor - Surface Mount | SMD,1005,1/10W,200 ,.1%,100PPM,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 200 ohms |