Vishay Intertechnology, Inc. Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B1K00RS2

Description
Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B1K00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B1K00RS2
Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B1K00RS2
Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B1K00RS2
Product Name Res Thin Film 1005 1K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details