Vishay Precision Group Rcwpm-5100 1K 5% K M55342K03B1K00M Tsl Vishay M55342K03B1K00MWL

Description
RCWPM-5100 1K 5% K M55342K03B1K00M TSL
Description
RCWPM-5100 1K 5% K M55342K03B1K00M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1K 5% K M55342K03B1K00M Tsl Vishay - 20P2795 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1K 5% K M55342K03B1K00M Tsl Vishay
20P2795
Rcwpm-5100 1K 5% K M55342K03B1K00M Tsl Vishay 20P2795
RCWPM-5100 1K 5% K M55342K03B1K00M TSL

RCWPM-5100 1K 5% K M55342K03B1K00M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2795
Product Name Rcwpm-5100 1K 5% K M55342K03B1K00M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details