Vishay Precision Group Rcwpm-5100 1.3K 2% K M55342K03B1H30R Tsl Vishay M55342K03B1H30RWL

Description
RCWPM-5100 1.3K 2% K M55342K03B1H30R TSL
Description
RCWPM-5100 1.3K 2% K M55342K03B1H30R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.3K 2% K M55342K03B1H30R Tsl Vishay - 20P2781 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.3K 2% K M55342K03B1H30R Tsl Vishay
20P2781
Rcwpm-5100 1.3K 2% K M55342K03B1H30R Tsl Vishay 20P2781
RCWPM-5100 1.3K 2% K M55342K03B1H30R TSL

RCWPM-5100 1.3K 2% K M55342K03B1H30R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2781
Product Name Rcwpm-5100 1.3K 2% K M55342K03B1H30R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details