Vishay Precision Group Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B1H00RTP

Description
Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B1H00RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B1H00RTP
Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B1H00RTP
Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,1Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C8539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C8539
Resistor,thick Film,1Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C8539
Resistor,Thick Film,1KOhms,40WV,2+/ -% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,1KOhms,40WV,2+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B1H00RTP 55C8539
Product Name Res Thin Film 1005 1K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,1Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers