Vishay Precision Group Rcwpm-5100 1M 1% K M55342K03B1F00S Tsl Vishay M55342K03B1F00SWL

Description
RCWPM-5100 1M 1% K M55342K03B1F00S TSL
Description
RCWPM-5100 1M 1% K M55342K03B1F00S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1M 1% K M55342K03B1F00S Tsl Vishay - 20P2765 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1M 1% K M55342K03B1F00S Tsl Vishay
20P2765
Rcwpm-5100 1M 1% K M55342K03B1F00S Tsl Vishay 20P2765
RCWPM-5100 1M 1% K M55342K03B1F00S TSL

RCWPM-5100 1M 1% K M55342K03B1F00S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2765
Product Name Rcwpm-5100 1M 1% K M55342K03B1F00S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details