Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - M55342K03B1F00RWB M55342K03B1F00RWB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002850-M55342K03B1F 00RWB Length: 2.67 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1 MΩ Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.27 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002850-M55342K03B1F 00RWB Length: 2.67 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1 MΩ Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.27 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K03B1F00RWB - 1002850-M55342K03B1F00RWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B1F00RWB
1002850-M55342K03B1F00RWB
Chip Resistor - Surface Mount - M55342K03B1F00RWB 1002850-M55342K03B1F00RWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002850-M55342K03B1F 00RWB Length: 2.67 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1 MΩ Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.27 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002850-M55342K03B1F00RWB
Length: 2.67 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 1 MΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.27 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045

Buy Now
SMD 0.2W 5W Resistor - 52-M55342K03B1F00RWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Resistor
52-M55342K03B1F00RWB
SMD 0.2W 5W Resistor 52-M55342K03B1F00RWB
Res Thick Film 1005 1M Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B1F00RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B1F00RWB can be used for catalog matching and distributor lookup.

Res Thick Film 1005 1M Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B1F00RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B1F00RWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 1005 1M Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B1F00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 1M Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B1F00RWB
Res Thin Film 1005 1M Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B1F00RWB
Res Thin Film 1005 1M Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 1M Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1002850-M55342K03B1F00RWB 52-M55342K03B1F00RWB M55342K03B1F00RWB
Product Name Chip Resistor - Surface Mount - M55342K03B1F00RWB SMD 0.2W 5W Resistor Res Thin Film 1005 1M Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1005 Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details