Vishay Intertechnology, Inc. Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R M55342K03B1F00PS6

Description
Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R - M55342K03B1F00PS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
M55342K03B1F00PS6
Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R M55342K03B1F00PS6
Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B1F00PS6
Product Name Res Thick Film 1005 1M Ohm 1% 1/10W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details