Vishay Precision Group Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B1E91RWB

Description
Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B1E91RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B1E91RWB
Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B1E91RWB
Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
SMD 5W Resistor - 52-M55342K03B1E91RWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-M55342K03B1E91RWB
SMD 5W Resistor 52-M55342K03B1E91RWB
Res Thick Film 1005 1.91K Ohm 1% 1/5W ±100ppm/°C 0.01% Molded SMD SMD Tray Product overview: M55342K03B1E91RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B1E91RWB can be used for catalog matching and distributor lookup.

Res Thick Film 1005 1.91K Ohm 1% 1/5W ±100ppm/°C 0.01% Molded SMD SMD Tray Product overview: M55342K03B1E91RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B1E91RWB can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - M55342K03B1E91RWB - 1201196-M55342K03B1E91RWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B1E91RWB
1201196-M55342K03B1E91RWB
Chip Resistor - Surface Mount - M55342K03B1E91RWB 1201196-M55342K03B1E91RWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201196-M55342K03B1E 91RWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1.91 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201196-M55342K03B1E91RWB
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 1.91 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
Resistor,thick Film,1.91Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C8507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1.91Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C8507
Resistor,thick Film,1.91Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C8507
Resistor,Thick Film,1.91KOhms,40WV, 1+/-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,1.91KOhms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number M55342K03B1E91RWB 52-M55342K03B1E91RWB 1201196-M55342K03B1E91RWB 55C8507
Product Name Res Thin Film 1005 1.91K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray SMD 5W Resistor Chip Resistor - Surface Mount - M55342K03B1E91RWB Resistor,thick Film,1.91Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details