Vishay Precision Group Rcwpm-5100 1.87K 1% K M55342K03B1E87S Ts Vishay M55342K03B1E87SWL

Description
RCWPM-5100 1.87K 1% K M55342K03B1E87S TS
Description
RCWPM-5100 1.87K 1% K M55342K03B1E87S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.87K 1% K M55342K03B1E87S Ts Vishay - 20P2747 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.87K 1% K M55342K03B1E87S Ts Vishay
20P2747
Rcwpm-5100 1.87K 1% K M55342K03B1E87S Ts Vishay 20P2747
RCWPM-5100 1.87K 1% K M55342K03B1E87S TS

RCWPM-5100 1.87K 1% K M55342K03B1E87S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2747
Product Name Rcwpm-5100 1.87K 1% K M55342K03B1E87S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details