Vishay Precision Group Rcwpm-5100 1.87K 1% K M55342K03B1E87R Rs Vishay M55342K03B1E87RUL

Description
RCWPM-5100 1.87K 1% K M55342K03B1E87R RS
Description
RCWPM-5100 1.87K 1% K M55342K03B1E87R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.87K 1% K M55342K03B1E87R Rs Vishay - 20P2744 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.87K 1% K M55342K03B1E87R Rs Vishay
20P2744
Rcwpm-5100 1.87K 1% K M55342K03B1E87R Rs Vishay 20P2744
RCWPM-5100 1.87K 1% K M55342K03B1E87R RS

RCWPM-5100 1.87K 1% K M55342K03B1E87R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2744
Product Name Rcwpm-5100 1.87K 1% K M55342K03B1E87R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details