Vishay Precision Group Rcwpm-5100 1.78K 1% K M55342K03B1E78M Ts Vishay M55342K03B1E78MWL

Description
RCWPM-5100 1.78K 1% K M55342K03B1E78M TS
Description
RCWPM-5100 1.78K 1% K M55342K03B1E78M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.78K 1% K M55342K03B1E78M Ts Vishay - 20P2737 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.78K 1% K M55342K03B1E78M Ts Vishay
20P2737
Rcwpm-5100 1.78K 1% K M55342K03B1E78M Ts Vishay 20P2737
RCWPM-5100 1.78K 1% K M55342K03B1E78M TS

RCWPM-5100 1.78K 1% K M55342K03B1E78M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2737
Product Name Rcwpm-5100 1.78K 1% K M55342K03B1E78M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details