Vishay Precision Group Rcwpm-5100 1.5K 1% K M55342K03B1E50P Rsl Vishay M55342K03B1E50PUL

Description
RCWPM-5100 1.5K 1% K M55342K03B1E50P RSL
Description
RCWPM-5100 1.5K 1% K M55342K03B1E50P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.5K 1% K M55342K03B1E50P Rsl Vishay - 20P2700 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.5K 1% K M55342K03B1E50P Rsl Vishay
20P2700
Rcwpm-5100 1.5K 1% K M55342K03B1E50P Rsl Vishay 20P2700
RCWPM-5100 1.5K 1% K M55342K03B1E50P RSL

RCWPM-5100 1.5K 1% K M55342K03B1E50P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2700
Product Name Rcwpm-5100 1.5K 1% K M55342K03B1E50P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details