Vishay Precision Group Rcwpm-5100 1.24K 1% K M55342K03B1E24R Ts Vishay M55342K03B1E24RWL

Description
RCWPM-5100 1.24K 1% K M55342K03B1E24R TS
Description
RCWPM-5100 1.24K 1% K M55342K03B1E24R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.24K 1% K M55342K03B1E24R Ts Vishay - 20P2667 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.24K 1% K M55342K03B1E24R Ts Vishay
20P2667
Rcwpm-5100 1.24K 1% K M55342K03B1E24R Ts Vishay 20P2667
RCWPM-5100 1.24K 1% K M55342K03B1E24R TS

RCWPM-5100 1.24K 1% K M55342K03B1E24R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2667
Product Name Rcwpm-5100 1.24K 1% K M55342K03B1E24R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details