Vishay Precision Group Rcwpm-5100 1.21K 1% K M55342K03B1E21R Ts Vishay M55342K03B1E21RWL

Description
RCWPM-5100 1.21K 1% K M55342K03B1E21R TS
Description
RCWPM-5100 1.21K 1% K M55342K03B1E21R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.21K 1% K M55342K03B1E21R Ts Vishay - 20P2663 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.21K 1% K M55342K03B1E21R Ts Vishay
20P2663
Rcwpm-5100 1.21K 1% K M55342K03B1E21R Ts Vishay 20P2663
RCWPM-5100 1.21K 1% K M55342K03B1E21R TS

RCWPM-5100 1.21K 1% K M55342K03B1E21R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2663
Product Name Rcwpm-5100 1.21K 1% K M55342K03B1E21R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers