Vishay Intertechnology, Inc. M55342K03B1E00RWB M55342K03B1E00RWB

Description
M55342K03B1E00RWB
Request a Quote Datasheet
Description
M55342K03B1E00RWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M55342K03B1E00RWB - M55342K03B1E00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
M55342K03B1E00RWB
M55342K03B1E00RWB
M55342K03B1E00RWB M55342K03B1E00RWB
M55342K03B1E00RWB

M55342K03B1E00RWB

Supplier's Site
SMD 0.2W 5W Resistor - 52-M55342K03B1E00RWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Resistor
52-M55342K03B1E00RWB
SMD 0.2W 5W Resistor 52-M55342K03B1E00RWB
Res Thick Film 1005 1K Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B1E00RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B1E00RWB can be used for catalog matching and distributor lookup.

Res Thick Film 1005 1K Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD Tray Product overview: M55342K03B1E00RWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B1E00RWB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B1E00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B1E00RWB-ND
Chip Resistor - Surface Mount 541-M55342K03B1E00RWB-ND
RCWPM-5100 1K 1% K M55342K03B1E0

RCWPM-5100 1K 1% K M55342K03B1E0

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K03B1E00RWB - 992645-M55342K03B1E00RWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B1E00RWB
992645-M55342K03B1E00RWB
Chip Resistor - Surface Mount - M55342K03B1E00RWB 992645-M55342K03B1E00RWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992645-M55342K03B1E0 0RWB Length: 2.67 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 1 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 1005 Alternative Parts (Cross-Reference): CRCW06031K00FKEAC; RK73H2BTTDD1001F; ERJB1AF911U; MMA02040C1001FB300; RT0603FRE101KL; SMF31K0JT; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.27 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 40 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992645-M55342K03B1E00RWB
Length: 2.67 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 1 kΩ
Power Rating: 100 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Alternative Parts (Cross-Reference): CRCW06031K00FKEAC; RK73H2BTTDD1001F; ERJB1AF911U; MMA02040C1001FB300; RT0603FRE101KL; SMF31K0JT;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.27 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 40 V

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number M55342K03B1E00RWB 52-M55342K03B1E00RWB 541-M55342K03B1E00RWB-ND 992645-M55342K03B1E00RWB
Product Name M55342K03B1E00RWB SMD 0.2W 5W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - M55342K03B1E00RWB
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1005 Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details