Vishay Intertechnology, Inc. Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K03B1E00RS3

Description
Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B1E00RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B1E00RS3
Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K03B1E00RS3
Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K03B1E00RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B1E00RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K03B1E00RS3DKR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B1E00RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B1E00RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K03B1E00RS3TR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B1E00RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B1E00RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K03B1E00RS3CT-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - M55342K03B1E00RS3 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
M55342K03B1E00RS3
Resistors - Chip Resistor - Surface Mount M55342K03B1E00RS3
RES SMD 1K OHM 1% 1/5W 1005

RES SMD 1K OHM 1% 1/5W 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number M55342K03B1E00RS3 541-M55342K03B1E00RS3DKR-ND M55342K03B1E00RS3
Product Name Res Thick Film 1005 1K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers