Vishay Intertechnology, Inc. RES 1.74K OHM 1/5W 0.1% 1005 M55342K03B1B74RWS

Description
RES 1.74Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.74Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/5W 0.1% 1005 - M55342K03B1B74RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/5W 0.1% 1005
M55342K03B1B74RWS
RES 1.74K OHM 1/5W 0.1% 1005 M55342K03B1B74RWS
RES 1.74Kohm 1/5W 0.1% 1005

RES 1.74Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1B74RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1B74RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B1B74RWS-ND
1.74 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.74 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1B74RWS 764-M55342K03B1B74RWS-ND
Product Name RES 1.74K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details