Vishay Intertechnology, Inc. RES 1.62K OHM 1/5W 0.1% 1005 M55342K03B1B62RWS

Description
RES 1.62Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.62Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/5W 0.1% 1005 - M55342K03B1B62RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/5W 0.1% 1005
M55342K03B1B62RWS
RES 1.62K OHM 1/5W 0.1% 1005 M55342K03B1B62RWS
RES 1.62Kohm 1/5W 0.1% 1005

RES 1.62Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1B62RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1B62RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B1B62RWS-ND
1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1B62RWS 764-M55342K03B1B62RWS-ND
Product Name RES 1.62K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers