Vishay Intertechnology, Inc. RES 1.2K OHM 1/5W 0.1% 1005 M55342K03B1B20RWS

Description
RES 1.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/5W 0.1% 1005 - M55342K03B1B20RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/5W 0.1% 1005
M55342K03B1B20RWS
RES 1.2K OHM 1/5W 0.1% 1005 M55342K03B1B20RWS
RES 1.2Kohm 1/5W 0.1% 1005

RES 1.2Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1B20RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1B20RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B1B20RWS-ND
1.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1B20RWS 764-M55342K03B1B20RWS-ND
Product Name RES 1.2K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details