Vishay Intertechnology, Inc. RES 1.1K OHM 1/5W 0.1% 1005 M55342K03B1B10RT5

Description
RES 1.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/5W 0.1% 1005 - M55342K03B1B10RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/5W 0.1% 1005
M55342K03B1B10RT5
RES 1.1K OHM 1/5W 0.1% 1005 M55342K03B1B10RT5
RES 1.1Kohm 1/5W 0.1% 1005

RES 1.1Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1B10RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1B10RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B1B10RT5TR-ND
1.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1B10RT5 764-M55342K03B1B10RT5TR-ND
Product Name RES 1.1K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details