Vishay Intertechnology, Inc. RES 1.05K OHM 1/5W 0.1% 1005 M55342K03B1B05RWS

Description
RES 1.05Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.05Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/5W 0.1% 1005 - M55342K03B1B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/5W 0.1% 1005
M55342K03B1B05RWS
RES 1.05K OHM 1/5W 0.1% 1005 M55342K03B1B05RWS
RES 1.05Kohm 1/5W 0.1% 1005

RES 1.05Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1B05RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B1B05RWS-ND
1.05 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.05 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1B05RWS 764-M55342K03B1B05RWS-ND
Product Name RES 1.05K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers