Vishay Intertechnology, Inc. RES 1.01K OHM 1/5W 0.1% 1005 M55342K03B1B01RWS

Description
RES 1.01Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 1.01Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.01K OHM 1/5W 0.1% 1005 - M55342K03B1B01RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 1/5W 0.1% 1005
M55342K03B1B01RWS
RES 1.01K OHM 1/5W 0.1% 1005 M55342K03B1B01RWS
RES 1.01Kohm 1/5W 0.1% 1005

RES 1.01Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B1B01RWS
Product Name RES 1.01K OHM 1/5W 0.1% 1005
Resistance Range 1010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details