Vishay Intertechnology, Inc. RES 1K OHM 1/5W 0.1% 1005 M55342K03B1B00RTS

Description
RES 1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/5W 0.1% 1005 - M55342K03B1B00RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/5W 0.1% 1005
M55342K03B1B00RTS
RES 1K OHM 1/5W 0.1% 1005 M55342K03B1B00RTS
RES 1Kohm 1/5W 0.1% 1005

RES 1Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1B00RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1B00RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B1B00RTSTR-ND
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1B00RTS 764-M55342K03B1B00RTSTR-ND
Product Name RES 1K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details