Vishay Intertechnology, Inc. RES 1K OHM 1/5W 0.1% 1005 M55342K03B1B00MT5

Description
RES 1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/5W 0.1% 1005 - M55342K03B1B00MT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/5W 0.1% 1005
M55342K03B1B00MT5
RES 1K OHM 1/5W 0.1% 1005 M55342K03B1B00MT5
RES 1Kohm 1/5W 0.1% 1005

RES 1Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1B00MT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1B00MT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B1B00MT5TR-ND
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1B00MT5 764-M55342K03B1B00MT5TR-ND
Product Name RES 1K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers