Vishay Precision Group Rcwpm-5100 19.6K 1% K M55342K03B19E6M Ts Vishay M55342K03B19E6MWL

Description
RCWPM-5100 19.6K 1% K M55342K03B19E6M TS
Description
RCWPM-5100 19.6K 1% K M55342K03B19E6M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 19.6K 1% K M55342K03B19E6M Ts Vishay - 20P3467 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 19.6K 1% K M55342K03B19E6M Ts Vishay
20P3467
Rcwpm-5100 19.6K 1% K M55342K03B19E6M Ts Vishay 20P3467
RCWPM-5100 19.6K 1% K M55342K03B19E6M TS

RCWPM-5100 19.6K 1% K M55342K03B19E6M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3467
Product Name Rcwpm-5100 19.6K 1% K M55342K03B19E6M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details