Vishay Precision Group Rcwpm-5100 19.1K 1% K M55342K03B19E1R Ts Vishay M55342K03B19E1RWL

Description
RCWPM-5100 19.1K 1% K M55342K03B19E1R TS
Description
RCWPM-5100 19.1K 1% K M55342K03B19E1R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 19.1K 1% K M55342K03B19E1R Ts Vishay - 20P3463 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 19.1K 1% K M55342K03B19E1R Ts Vishay
20P3463
Rcwpm-5100 19.1K 1% K M55342K03B19E1R Ts Vishay 20P3463
RCWPM-5100 19.1K 1% K M55342K03B19E1R TS

RCWPM-5100 19.1K 1% K M55342K03B19E1R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3463
Product Name Rcwpm-5100 19.1K 1% K M55342K03B19E1R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details