Vishay Intertechnology, Inc. RES 19.6K OHM 1/5W 0.1% 1005 M55342K03B19B6RT5

Description
RES 19.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 19.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/5W 0.1% 1005 - M55342K03B19B6RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/5W 0.1% 1005
M55342K03B19B6RT5
RES 19.6K OHM 1/5W 0.1% 1005 M55342K03B19B6RT5
RES 19.6Kohm 1/5W 0.1% 1005

RES 19.6Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B19B6RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B19B6RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B19B6RT5TR-ND
19.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

19.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B19B6RT5 764-M55342K03B19B6RT5TR-ND
Product Name RES 19.6K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details