Vishay Precision Group Rcwpm-5100 191K 1% K M55342K03B191Er Tsl Vishay M55342K03B191ERWL

Description
RCWPM-5100 191K 1% K M55342K03B191ER TSL
Description
RCWPM-5100 191K 1% K M55342K03B191ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 191K 1% K M55342K03B191Er Tsl Vishay - 20P3477 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 191K 1% K M55342K03B191Er Tsl Vishay
20P3477
Rcwpm-5100 191K 1% K M55342K03B191Er Tsl Vishay 20P3477
RCWPM-5100 191K 1% K M55342K03B191ER TSL

RCWPM-5100 191K 1% K M55342K03B191ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3477
Product Name Rcwpm-5100 191K 1% K M55342K03B191Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details