Vishay Intertechnology, Inc. RES 18K OHM 1/5W 0.1% 1005 M55342K03B18B0RWS

Description
RES 18Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 18Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/5W 0.1% 1005 - M55342K03B18B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/5W 0.1% 1005
M55342K03B18B0RWS
RES 18K OHM 1/5W 0.1% 1005 M55342K03B18B0RWS
RES 18Kohm 1/5W 0.1% 1005

RES 18Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B18B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B18B0RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B18B0RWS-ND
18 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

18 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B18B0RWS 764-M55342K03B18B0RWS-ND
Product Name RES 18K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details