Vishay Precision Group Rcwpm-5100 180 5% K M55342K03B180Jr Tsl Vishay M55342K03B180JRWL

Description
RCWPM-5100 180 5% K M55342K03B180JR TSL
Description
RCWPM-5100 180 5% K M55342K03B180JR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 180 5% K M55342K03B180Jr Tsl Vishay - 20P3431 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 180 5% K M55342K03B180Jr Tsl Vishay
20P3431
Rcwpm-5100 180 5% K M55342K03B180Jr Tsl Vishay 20P3431
RCWPM-5100 180 5% K M55342K03B180JR TSL

RCWPM-5100 180 5% K M55342K03B180JR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3431
Product Name Rcwpm-5100 180 5% K M55342K03B180Jr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers