Vishay Precision Group Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B180GRWB

Description
Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B180GRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B180GRWB
Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B180GRWB
Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9446
Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9446
Resistor,Thick Film,180Ohms,40WV,2+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,180Ohms,40WV,2+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B180GRWB 55C9446
Product Name Res Thin Film 1005 180 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,180Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details