Vishay Intertechnology, Inc. RES 17.8 OHM 1/5W 1% 1005 M55342K03B17D8RWSV

Description
RES 17.8ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 17.8ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/5W 1% 1005 - M55342K03B17D8RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/5W 1% 1005
M55342K03B17D8RWSV
RES 17.8 OHM 1/5W 1% 1005 M55342K03B17D8RWSV
RES 17.8ohm 1/5W 1% 1005

RES 17.8ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B17D8RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B17D8RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B17D8RWSV-ND
17.8 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

17.8 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B17D8RWSV 764-M55342K03B17D8RWSV-ND
Product Name RES 17.8 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers