Vishay Precision Group Rcwpm-5100 174 1% K M55342K03B174Dr Rsl Vishay M55342K03B174DRUL

Description
RCWPM-5100 174 1% K M55342K03B174DR RSL
Description
RCWPM-5100 174 1% K M55342K03B174DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 174 1% K M55342K03B174Dr Rsl Vishay - 20P3382 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 174 1% K M55342K03B174Dr Rsl Vishay
20P3382
Rcwpm-5100 174 1% K M55342K03B174Dr Rsl Vishay 20P3382
RCWPM-5100 174 1% K M55342K03B174DR RSL

RCWPM-5100 174 1% K M55342K03B174DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3382
Product Name Rcwpm-5100 174 1% K M55342K03B174Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details