Vishay Intertechnology, Inc. RES 16.7K OHM 1/5W 0.1% 1005 M55342K03B16B7RWS

Description
RES 16.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 16.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/5W 0.1% 1005 - M55342K03B16B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/5W 0.1% 1005
M55342K03B16B7RWS
RES 16.7K OHM 1/5W 0.1% 1005 M55342K03B16B7RWS
RES 16.7Kohm 1/5W 0.1% 1005

RES 16.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B16B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B16B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B16B7RWS-ND
16.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

16.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B16B7RWS 764-M55342K03B16B7RWS-ND
Product Name RES 16.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 16700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details