Vishay Precision Group Rcwpm-5100 169 1% K M55342K03B169Ds Tsl Vishay M55342K03B169DSWL

Description
RCWPM-5100 169 1% K M55342K03B169DS TSL
Description
RCWPM-5100 169 1% K M55342K03B169DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 169 1% K M55342K03B169Ds Tsl Vishay - 20P3363 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 169 1% K M55342K03B169Ds Tsl Vishay
20P3363
Rcwpm-5100 169 1% K M55342K03B169Ds Tsl Vishay 20P3363
RCWPM-5100 169 1% K M55342K03B169DS TSL

RCWPM-5100 169 1% K M55342K03B169DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3363
Product Name Rcwpm-5100 169 1% K M55342K03B169Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details