Vishay Precision Group Rcwpm-5100 15.4K 1% K M55342K03B15E4R Rs Vishay M55342K03B15E4RUL

Description
RCWPM-5100 15.4K 1% K M55342K03B15E4R RS
Description
RCWPM-5100 15.4K 1% K M55342K03B15E4R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 15.4K 1% K M55342K03B15E4R Rs Vishay - 20P3242 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 15.4K 1% K M55342K03B15E4R Rs Vishay
20P3242
Rcwpm-5100 15.4K 1% K M55342K03B15E4R Rs Vishay 20P3242
RCWPM-5100 15.4K 1% K M55342K03B15E4R RS

RCWPM-5100 15.4K 1% K M55342K03B15E4R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3242
Product Name Rcwpm-5100 15.4K 1% K M55342K03B15E4R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details