Vishay Precision Group Rcwpm-5100 154 1% K M55342K03B154Ds Tsl Vishay M55342K03B154DSWL

Description
RCWPM-5100 154 1% K M55342K03B154DS TSL
Description
RCWPM-5100 154 1% K M55342K03B154DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 154 1% K M55342K03B154Ds Tsl Vishay - 20P3289 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 154 1% K M55342K03B154Ds Tsl Vishay
20P3289
Rcwpm-5100 154 1% K M55342K03B154Ds Tsl Vishay 20P3289
RCWPM-5100 154 1% K M55342K03B154DS TSL

RCWPM-5100 154 1% K M55342K03B154DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3289
Product Name Rcwpm-5100 154 1% K M55342K03B154Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details