Vishay Precision Group Rcwpm-5100 14.7K 1% K M55342K03B14E7R Rs Vishay M55342K03B14E7RUL

Description
RCWPM-5100 14.7K 1% K M55342K03B14E7R RS
Description
RCWPM-5100 14.7K 1% K M55342K03B14E7R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 14.7K 1% K M55342K03B14E7R Rs Vishay - 20P3194 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 14.7K 1% K M55342K03B14E7R Rs Vishay
20P3194
Rcwpm-5100 14.7K 1% K M55342K03B14E7R Rs Vishay 20P3194
RCWPM-5100 14.7K 1% K M55342K03B14E7R RS

RCWPM-5100 14.7K 1% K M55342K03B14E7R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3194
Product Name Rcwpm-5100 14.7K 1% K M55342K03B14E7R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details