Vishay Intertechnology, Inc. Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B14D0RS2

Description
Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B14D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B14D0RS2
Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B14D0RS2
Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B14D0RS2
Product Name Res Thin Film 1005 14 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 35 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers