Vishay Intertechnology, Inc. RES 14K OHM 1/5W 0.1% 1005 M55342K03B14B0RTS

Description
RES 14Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 14Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/5W 0.1% 1005 - M55342K03B14B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/5W 0.1% 1005
M55342K03B14B0RTS
RES 14K OHM 1/5W 0.1% 1005 M55342K03B14B0RTS
RES 14Kohm 1/5W 0.1% 1005

RES 14Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B14B0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B14B0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B14B0RTSTR-ND
14 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

14 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B14B0RTS 764-M55342K03B14B0RTSTR-ND
Product Name RES 14K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details