Vishay Precision Group Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B140DRS3

Description
Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B140DRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B140DRS3
Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B140DRS3
Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,140Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,140Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9131
Resistor,thick Film,140Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9131
Resistor,Thick Film,140Ohms,40WV,1+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,140Ohms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B140DRS3 55C9131
Product Name Res Thin Film 1005 140 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,140Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details