Vishay Precision Group Rcwpm-5100 12K 5% K M55342K03B12K0R Rsl Vishay M55342K03B12K0RUL

Description
RCWPM-5100 12K 5% K M55342K03B12K0R RSL
Description
RCWPM-5100 12K 5% K M55342K03B12K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 12K 5% K M55342K03B12K0R Rsl Vishay - 20P3078 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 12K 5% K M55342K03B12K0R Rsl Vishay
20P3078
Rcwpm-5100 12K 5% K M55342K03B12K0R Rsl Vishay 20P3078
RCWPM-5100 12K 5% K M55342K03B12K0R RSL

RCWPM-5100 12K 5% K M55342K03B12K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3078
Product Name Rcwpm-5100 12K 5% K M55342K03B12K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details