Vishay Precision Group Rcwpm-5100 12K 2% K M55342K03B12H0S Tsl Vishay M55342K03B12H0SWL

Description
RCWPM-5100 12K 2% K M55342K03B12H0S TSL
Description
RCWPM-5100 12K 2% K M55342K03B12H0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 12K 2% K M55342K03B12H0S Tsl Vishay - 20P3073 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 12K 2% K M55342K03B12H0S Tsl Vishay
20P3073
Rcwpm-5100 12K 2% K M55342K03B12H0S Tsl Vishay 20P3073
RCWPM-5100 12K 2% K M55342K03B12H0S TSL

RCWPM-5100 12K 2% K M55342K03B12H0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3073
Product Name Rcwpm-5100 12K 2% K M55342K03B12H0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details