Vishay Precision Group Rcwpm-5100 12K 2% K M55342K03B12H0S Rsl Vishay M55342K03B12H0SUL

Description
RCWPM-5100 12K 2% K M55342K03B12H0S RSL
Description
RCWPM-5100 12K 2% K M55342K03B12H0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 12K 2% K M55342K03B12H0S Rsl Vishay - 20P3072 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 12K 2% K M55342K03B12H0S Rsl Vishay
20P3072
Rcwpm-5100 12K 2% K M55342K03B12H0S Rsl Vishay 20P3072
RCWPM-5100 12K 2% K M55342K03B12H0S RSL

RCWPM-5100 12K 2% K M55342K03B12H0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3072
Product Name Rcwpm-5100 12K 2% K M55342K03B12H0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details