Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B121BRTS

Description
121 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
121 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B121BRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B121BRTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B121BRTSTR-ND
121 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 121K OHM 1/5W 0.1% 1005 - M55342K03B121BRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/5W 0.1% 1005
M55342K03B121BRTS
RES 121K OHM 1/5W 0.1% 1005 M55342K03B121BRTS
RES 121Kohm 1/5W 0.1% 1005

RES 121Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342K03B121BRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B121BRTS
Chip Resistor - Surface Mount M55342K03B121BRTS
RES SMD 121K OHM 0.1% 1/5W 1005

RES SMD 121K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K03B121BRTSTR-ND M55342K03B121BRTS M55342K03B121BRTS
Product Name Chip Resistor - Surface Mount RES 121K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details