Vishay Intertechnology, Inc. RES 121 OHM 1/5W 0.1% 1005 M55342K03B121APWS

Description
RES 121ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 121ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/5W 0.1% 1005 - M55342K03B121APWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/5W 0.1% 1005
M55342K03B121APWS
RES 121 OHM 1/5W 0.1% 1005 M55342K03B121APWS
RES 121ohm 1/5W 0.1% 1005

RES 121ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B121APWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B121APWS-ND
Chip Resistor - Surface Mount 764-M55342K03B121APWS-ND
121 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

121 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K03B121APWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B121APWS
Chip Resistor - Surface Mount M55342K03B121APWS
RES SMD 121 OHM 0.1% 1/5W 1005

RES SMD 121 OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K03B121APWS 764-M55342K03B121APWS-ND M55342K03B121APWS
Product Name RES 121 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details