Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B120GRT3V

Description
120 Ohms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
120 Ohms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B120GRT3VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B120GRT3VTR-ND
Chip Resistor - Surface Mount 764-M55342K03B120GRT3VTR-ND
120 Ohms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

120 Ohms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 120 OHM 1/5W 2% 1005 - M55342K03B120GRT3V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/5W 2% 1005
M55342K03B120GRT3V
RES 120 OHM 1/5W 2% 1005 M55342K03B120GRT3V
RES 120ohm 1/5W 2% 1005

RES 120ohm 1/5W 2% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K03B120GRT3VTR-ND M55342K03B120GRT3V
Product Name Chip Resistor - Surface Mount RES 120 OHM 1/5W 2% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details