Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B11E5RWSV

Description
11.5 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B11E5RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B11E5RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B11E5RWSV-ND
11.5 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.5 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 11.5K OHM 1/5W 1% 1005 - M55342K03B11E5RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/5W 1% 1005
M55342K03B11E5RWSV
RES 11.5K OHM 1/5W 1% 1005 M55342K03B11E5RWSV
RES 11.5Kohm 1/5W 1% 1005

RES 11.5Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342K03B11E5RWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B11E5RWSV
Chip Resistor - Surface Mount M55342K03B11E5RWSV
RES SMD 11.5K OHM 1% 1/5W 1005

RES SMD 11.5K OHM 1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K03B11E5RWSV-ND M55342K03B11E5RWSV M55342K03B11E5RWSV
Product Name Chip Resistor - Surface Mount RES 11.5K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details